Alternative Parts (Cross-Reference): Cross
Manufacturer: Motorola
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: Obsolete (End Of Life)
Mounting Type: Adhesive, Screw, #10 (M5)
Fuse Type: Indicating Fuse
Voltage Rating - AC: 125 V
Response Time: 110ns
Approval Agency: CE, CSA, KC, METI, UL
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
DC Cold Resistance: 0.0137 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |