Littelfuse, Inc. Littelfuse 08080570 Slim Design Manual Battery Switch, SPST, 200A, 12/24VDC 8080570

Description
Manually operated battery switches for use on 12VDC and 24VDC electrical systems, for the purpose of disconnecting the battery from the vehicle electrical system when under load, and to stop power from the alternator. This battery switch model is equipped with a supplementary contact NC which may be used for various purposes, such as activating a warning light, grounding the alternator, etc. Littelfuse 08080570 Slim Design Manual Battery Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temperature: -40F (-40C) – +185F (85C) Ingress Protection: IP65 Allows mounting in hard to reach areas with limited space Slim design, fix key with supplementary contact High quality thermoplastic material is robust and resistant to chemicals and environmental elements Mates with connector 38280
Request a Quote Datasheet
Description
Manually operated battery switches for use on 12VDC and 24VDC electrical systems, for the purpose of disconnecting the battery from the vehicle electrical system when under load, and to stop power from the alternator. This battery switch model is equipped with a supplementary contact NC which may be used for various purposes, such as activating a warning light, grounding the alternator, etc. Littelfuse 08080570 Slim Design Manual Battery Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temperature: -40F (-40C) – +185F (85C) Ingress Protection: IP65 Allows mounting in hard to reach areas with limited space Slim design, fix key with supplementary contact High quality thermoplastic material is robust and resistant to chemicals and environmental elements Mates with connector 38280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 08080570 Slim Design Manual Battery Switch, SPST, 200A, 12/24VDC - 44095 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 08080570 Slim Design Manual Battery Switch, SPST, 200A, 12/24VDC
44095
Littelfuse 08080570 Slim Design Manual Battery Switch, SPST, 200A, 12/24VDC 44095
Manually operated battery switches for use on 12VDC and 24VDC electrical systems, for the purpose of disconnecting the battery from the vehicle electrical system when under load, and to stop power from the alternator. This battery switch model is equipped with a supplementary contact NC which may be used for various purposes, such as activating a warning light, grounding the alternator, etc. Littelfuse 08080570 Slim Design Manual Battery Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temperature: -40F (-40C) – +185F (85C) Ingress Protection: IP65 Allows mounting in hard to reach areas with limited space Slim design, fix key with supplementary contact High quality thermoplastic material is robust and resistant to chemicals and environmental elements Mates with connector 38280

Manually operated battery switches for use on 12VDC and 24VDC electrical systems, for the purpose of disconnecting the battery from the vehicle electrical system when under load, and to stop power from the alternator. This battery switch model is equipped with a supplementary contact NC which may be used for various purposes, such as activating a warning light, grounding the alternator, etc.

  • Littelfuse 08080570 Slim Design Manual Battery Switch
  • Category: Battery Disconnects
  • Manufacturer: Littelfuse
  • Operating Temperature: -40F (-40C) – +185F (85C)
  • Ingress Protection: IP65
  • Allows mounting in hard to reach areas with limited space
  • Slim design, fix key with supplementary contact
  • High quality thermoplastic material is robust and resistant to chemicals and environmental elements
  • Mates with connector 38280
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44095
Product Name Littelfuse 08080570 Slim Design Manual Battery Switch, SPST, 200A, 12/24VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 56421475 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Motor Disconnect Switches - RT 325 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Isolator Switches - 1369416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details