Littelfuse, Inc. Connectors,Interconnects 80712000000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: In Line Fuse Type: Bolt Down Voltage Rating - AC: 700V Response Time: 110ns Package / Case: 8-SMD, No Lead Approval Agency: CE, CSA, cURus, UL Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: In Line Fuse Type: Bolt Down Voltage Rating - AC: 700V Response Time: 110ns Package / Case: 8-SMD, No Lead Approval Agency: CE, CSA, cURus, UL Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: In Line Fuse Type: Bolt Down Voltage Rating - AC: 700V Response Time: 110ns Package / Case: 8-SMD, No Lead Approval Agency: CE, CSA, cURus, UL Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Motorola
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: In Line
Fuse Type: Bolt Down
Voltage Rating - AC: 700V
Response Time: 110ns
Package / Case: 8-SMD, No Lead
Approval Agency: CE, CSA, cURus, UL
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting In Line
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details