8020 SERIES -- SNAP-ACTING MOMENTARY PUSHBUTTON SWITCHES
C&K Components
Snap-acting Momentary Pushbutton Switches
8020 Series
Description
Features/Benefits
Positive tactile feel
Multi-positions available
Wide variety of termination options
Epoxy terminal seal compatible with bottom wash cleaning
RoHS compliant models available
Typical Applications
Instrumentation
Computer peripherals
Telecommunications equipment
Description
Features/Benefits
Positive tactile feel
Multi-positions available
Wide variety of termination options
Epoxy terminal seal compatible with bottom wash cleaning
RoHS compliant models available
Typical Applications
Instrumentation
Computer peripherals
Telecommunications equipment
Datasheet
Suppliers
Features/Benefits
Positive tactile feel
Multi-positions available
Wide variety of termination options
Epoxy terminal seal compatible with bottom wash cleaning
RoHS compliant models available
Typical Applications
Instrumentation
Computer peripherals
Telecommunications equipment
Features/Benefits
- Positive tactile feel
- Multi-positions available
- Wide variety of termination options
- Epoxy terminal seal compatible with bottom wash cleaning
- RoHS compliant models available
Typical Applications
- Instrumentation
- Computer peripherals
- Telecommunications equipment
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
8020 Series |
|
Product Name
|
Snap-acting Momentary Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Double Throw (DPDT) (optional feature); 3PDT. 4PDT
|
|
Switch Dimensions
|
12.7mm x 21.6mm x 20.4mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switching Mechanism
Double Pole, Double Throw (DPDT); DPDT
Terminal Type
Screw Terminals
View Details