801802000 is a black nylon snap-in cap for the 8020 series pushbutton switches, featuring a gloss finish and designed for use with J80, J81, J82, J83, and J84 switch options. The 8020 series consists of snap-acting momentary pushbutton switches with epoxy terminal seals compatible with bottom-wash PCB cleaning, RoHS-compliant contact options, and a maximum operating temperature of 75°C for standard models. Switches in the series have contact ratings up to 1 A at 120 V AC or 28 V DC, an electrical life of 60,000 cycles at full load, contact resistance below 50 mΩ, insulation resistance of 10^9 Ω min, and dielectric strength of 1,000 Vrms min. The case, plunger, and bushing materials are flame-retardant nylon 6/6 or DAP (UL 94V-0), and contact materials include gold-plated copper or silver alloys per model. The cap is not electrically active and mounts over the actuator of compatible switches.
SWITCH ACCESS PUSH BUTTON SWITCH ROUND CAP ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 26AC8824 |
| Product Name | Switch Access Push Button Switch Round Cap Rohs Compliant C&k Components |
| Approvals | RoHS |