Littelfuse, Inc. Connectors,Interconnects 80000000105

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Strip Part Status: End of Life Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Number of Circuits: 10 Voltage: 100VDC Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Strip Part Status: End of Life Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Number of Circuits: 10 Voltage: 100VDC Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Strip Part Status: End of Life Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Number of Circuits: 10 Voltage: 100VDC Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Strip
Part Status: End of Life
Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm)
Fuse Type: Board Mount (Cartridge Style Excluded)
Number of Circuits: 10
Voltage: 100VDC
Termination Style: PC Pin, Solder Lug
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products