137V Clamp 58.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, BIDIR, 85V, 8KW, SMC ROHS COMPLIANT: YES
TVS DIODE 85VWM 137VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8.0SMDJ85CA-T7TR-ND | 51AK4031 | 8.0SMDJ85CA-T7 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 85V, 8Kw, Smc Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 8000 watts | 8000 watts | |
| VC | 137 volts | 137 volts |