The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
69.4V Clamp 115.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 115.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 115.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, BIDIR, 43V, DO-214AB ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors TVS 8KW 43V 5%BI DO-214AB TR13 RoHS
TVS DIODE 43VWM 69.4VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8.0SMDJ43CA | 8.0SMDJ43CADKR-ND | 30AK3821 | 8.0SMDJ43CA | 8.0SMDJ43CA |
| Product Name | 8000W, High Power Density in DO-214AB | TVS Diodes | Tvs Diode, Bidir, 43V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 47.8 to 52.8 volts | 47.8 volts | 47.8 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB-2 | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 8000 watts | 8000 watts |