The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
45.4V Clamp 176.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 176.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 176.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode, 8000W, 28V, Bidirectional, Silicon, SMC Product overview: 8.0SMDJ28CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8000W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8000W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-8.0SMDJ28CA can be used for catalog matching and distributor lookup.
TVS DIODE, 8KW, 28V, BIDIR, SMC; Product Range:8.0SMDJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors TVS 8KW 28V 5%BI DO-214AB TR13 RoHS
TVS DIODE 28VWM 45.4VC DO214AB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8.0SMDJ28CA | 8.0SMDJ28CACT-ND | 144-8.0SMDJ28CA | 27AK1692 | 8.0SMDJ28CA | 8.0SMDJ28CA |
| Product Name | 8000W, High Power Density in DO-214AB | TVS Diodes | 8000W 28V TVS Protection Diode | Tvs Diode, 8Kw, 28V, Bidir, Smc; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VBR | 31.1 to 34.4 volts | 31.1 volts | 31.1 volts | 31.1 volts | ||
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 8000 watts | 8000 watts |