Littelfuse, Inc. 8000W, High Power Density in DO-214AB 8.0SMDJ28A

Description
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
Request a Quote Datasheet
Description
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000W, High Power Density in DO-214AB - 8.0SMDJ28A - Littelfuse, Inc.
Rosemont, IL, United States
8000W, High Power Density in DO-214AB
8.0SMDJ28A
8000W, High Power Density in DO-214AB 8.0SMDJ28A
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%

The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1352347-8.0SMDJ28A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1352347-8.0SMDJ28A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1352347-8.0SMDJ28A
Win Source Part Number: 1352347-8.0SMDJ28A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: 8.0SMDJ Type: Zener Package: Tape & Reel Applications: Telecom Standard Package: 3,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Power - Peak Pulse: 8000W (8kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 176.2A Mounting Type: Surface Mount Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Base Product Number: 8.0SMDJ California Prop 65: Warning Information Voltage - Clamping (Max) @ Ipp: 45.4V

Win Source Part Number: 1352347-8.0SMDJ28A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: 8.0SMDJ
Type: Zener
Package: Tape & Reel
Applications: Telecom
Standard Package: 3,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Power - Peak Pulse: 8000W (8kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 176.2A
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Base Product Number: 8.0SMDJ
California Prop 65: Warning Information
Voltage - Clamping (Max) @ Ipp: 45.4V

Buy Now Datasheet
Singapore, Singapore
8000W 28V TVS Protection Diode
144-8.0SMDJ28A
8000W 28V TVS Protection Diode 144-8.0SMDJ28A
Trans Voltage Suppressor Diode, 8000W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 8.0SMDJ28A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 8000W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-8.0SMDJ28A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 8000W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 8.0SMDJ28A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 8000W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-8.0SMDJ28A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8.0SMDJ28ATR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 176.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 176.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 8.0SMDJ28ACT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 176.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 176.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 8.0SMDJ28ADKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 176.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 176.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, Unidir, 28V, 8Kw, Smc Rohs Compliant Littelfuse - 40AK1625 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 28V, 8Kw, Smc Rohs Compliant Littelfuse
40AK1625
Tvs Diode, Unidir, 28V, 8Kw, Smc Rohs Compliant Littelfuse 40AK1625
TVS DIODE, UNIDIR, 28V, 8KW, SMC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 28V, 8KW, SMC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 8.0SMDJ28A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
8.0SMDJ28A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 8.0SMDJ28A
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 8.0SMDJ28A 1352347-8.0SMDJ28A 144-8.0SMDJ28A 8.0SMDJ28ATR-ND 40AK1625 8.0SMDJ28A
Product Name 8000W, High Power Density in DO-214AB Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 8000W 28V TVS Protection Diode TVS Diodes Tvs Diode, Unidir, 28V, 8Kw, Smc Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBR 31.1 to 34.4 volts 31.1 volts 31.1 volts 31.1 volts
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 8000 watts 8000 watts 8000 watts
VC 45.4 volts 45.4 volts 45.4 volts
Unlock Full Specs
to access all available technical data