Littelfuse, Inc. 8000W, High Power Density in DO-214AB 8.0SMDJ22A

Description
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
Request a Quote Datasheet
Description
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000W, High Power Density in DO-214AB - 8.0SMDJ22A - Littelfuse, Inc.
Rosemont, IL, United States
8000W, High Power Density in DO-214AB
8.0SMDJ22A
8000W, High Power Density in DO-214AB 8.0SMDJ22A
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%

The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%

Supplier's Site Datasheet
TVS Diodes - 8.0SMDJ22ATR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 225.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

35.5V Clamp 225.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, Unidir, 22V, 8Kw, Smc Rohs Compliant Littelfuse - 40AK1615 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 22V, 8Kw, Smc Rohs Compliant Littelfuse
40AK1615
Tvs Diode, Unidir, 22V, 8Kw, Smc Rohs Compliant Littelfuse 40AK1615
TVS DIODE, UNIDIR, 22V, 8KW, SMC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 22V, 8KW, SMC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 8.0SMDJ22A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
8.0SMDJ22A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 8.0SMDJ22A
TVS DIODE 22VWM 35.5VC DO214AB

TVS DIODE 22VWM 35.5VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 8.0SMDJ22A 8.0SMDJ22ATR-ND 40AK1615 8.0SMDJ22A
Product Name 8000W, High Power Density in DO-214AB TVS Diodes Tvs Diode, Unidir, 22V, 8Kw, Smc Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBR 24.4 to 26.9 volts 24.4 volts 24.4 volts
Configuration Single
Package DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 8000 watts 8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2441895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD-323; SOD-323
View Details
600 W Transient Voltage Suppressor - P6SMB75AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS DIODE 3VWM 8VC SOT23 - 699-MMBZ5V6ALT1 - Utmel Electronic Limited
Specs
VBR 5.32 volts
View Details
Power TVS Modules - 704-15K36H3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details