The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
177V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 110VWM 177VC DO214AB
TVS Diodes / ESD Suppressors TVS 8KW 110V 5%BI DO-214AB TR13 RoHS
TVS DIODE, BIDIR, 110V, DO-214AB ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8.0SMDJ110CA | 8.0SMDJ110CATR-ND | 8.0SMDJ110CA | 8.0SMDJ110CA | 30AK3811 |
| Product Name | 8000W, High Power Density in DO-214AB | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Bidir, 110V, Do-214Ab Rohs Compliant Littelfuse |
| VBR | 122 to 135 volts | 122 volts | 122 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB-2 | ||
| Peak Pulse Power | 8000 watts | 8000 watts |