Littelfuse, Inc. 8000W, High Power Density in DO-214AB 8.0SMDJ110A

Description
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
Request a Quote Datasheet
Description
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000W, High Power Density in DO-214AB - 8.0SMDJ110A - Littelfuse, Inc.
Rosemont, IL, United States
8000W, High Power Density in DO-214AB
8.0SMDJ110A
8000W, High Power Density in DO-214AB 8.0SMDJ110A
The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%

The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%

Supplier's Site Datasheet
TVS Diodes - 8.0SMDJ110ACT-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

177V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 8.0SMDJ110ATR-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

177V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 8.0SMDJ110ADKR-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

177V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, Unidir, 110V, 8Kw, Smc Rohs Compliant Littelfuse - 51AK4006 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 110V, 8Kw, Smc Rohs Compliant Littelfuse
51AK4006
Tvs Diode, Unidir, 110V, 8Kw, Smc Rohs Compliant Littelfuse 51AK4006
TVS DIODE, UNIDIR, 110V, 8KW, SMC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 110V, 8KW, SMC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
8.0SMDJ110A
TVS Diodes / ESD Suppressors 8.0SMDJ110A
TVS Diodes / ESD Suppressors TVS 8KW 110V 5%UNI DO-214AB TR13 RoHS

TVS Diodes / ESD Suppressors TVS 8KW 110V 5%UNI DO-214AB TR13 RoHS

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 8.0SMDJ110A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
8.0SMDJ110A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 8.0SMDJ110A
TVS DIODE 110VWM 177VC DO214AB

TVS DIODE 110VWM 177VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 8.0SMDJ110A 8.0SMDJ110ACT-ND 51AK4006 8.0SMDJ110A 8.0SMDJ110A
Product Name 8000W, High Power Density in DO-214AB TVS Diodes Tvs Diode, Unidir, 110V, 8Kw, Smc Rohs Compliant Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBR 122 to 135 volts 122 volts 122 volts
Configuration Single
Package DO-214AB, SMC DO-214AB-2 DO-214AB (SMCJ)
Peak Pulse Power 8000 watts 8000 watts
Unlock Full Specs
to access all available technical data