162V Clamp 49.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE, BIDIR, 100V, 8KW, SMC ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8.0SMDJ100CA-T7TR-ND | 8.0SMDJ100CA-T7 | 51AK4005 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 100V, 8Kw, Smc Rohs Compliant Littelfuse |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 8000 watts | 8000 watts | |
| VC | 162 volts | 162 volts |