776002231 is a nickel-plated brass mounting nut designed for use with 8500 series pushbuttons and 7000 series toggles, featuring a 1/4-40 UNS blind thread and a 0.630 inch diameter. It includes a black finish, distinguishing it from nickel-plated variants in the same series. The part is compatible with panels requiring a 0.630 inch diameter mounting hole and uses controlled knurling for secure mounting. The material is brass with a standard nickel plating, though other finishes are available upon request.
HARDWARE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 37AH7708 |
| Product Name | Hardware Rohs Compliant C&k Components |
| Approvals | RoHS |