Littelfuse, Inc. 32V DC 300A SPST Battery Master Disconnect Switch 75940-01

Description
With a patented weld breaker safety feature and integrated lockout/tagout, the 75940-01, Red, Battery Master Disconnect Switch is designed for safely cutting off battery power to all electrical systems aboard heavy-duty vehicles and equipment used in mining, agriculture, construction, and transportation. This Single-pole, single-throw (SPST) manual battery disconnect switch is constructed with a robust engineered polymer housing, offering a contemporary design that stands up to the harsh conditions typically found in commercial vehicle environments. Carrying an IP67/IPX9K rating, the switch is protected against dust, debris, and water. Continuous current rating of 200A with 90mm2 cables and 300A with 120 mm2 cables Inrush current rating of 500A per 60s at 23 °C and 1,000A per 15s at 23 °C Single-pole, single-throw (SPST) Engineered polymer design is protected against dust, debris, and water to an IP67/IPX9K rating Patented weld breaker safety feature Built-in lockout/tagout
Datasheet
Description
With a patented weld breaker safety feature and integrated lockout/tagout, the 75940-01, Red, Battery Master Disconnect Switch is designed for safely cutting off battery power to all electrical systems aboard heavy-duty vehicles and equipment used in mining, agriculture, construction, and transportation. This Single-pole, single-throw (SPST) manual battery disconnect switch is constructed with a robust engineered polymer housing, offering a contemporary design that stands up to the harsh conditions typically found in commercial vehicle environments. Carrying an IP67/IPX9K rating, the switch is protected against dust, debris, and water. Continuous current rating of 200A with 90mm2 cables and 300A with 120 mm2 cables Inrush current rating of 500A per 60s at 23 °C and 1,000A per 15s at 23 °C Single-pole, single-throw (SPST) Engineered polymer design is protected against dust, debris, and water to an IP67/IPX9K rating Patented weld breaker safety feature Built-in lockout/tagout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V DC 300A SPST Battery Master Disconnect Switch - 75940-01 - Littelfuse, Inc.
Rosemont, IL, United States
32V DC 300A SPST Battery Master Disconnect Switch
75940-01
32V DC 300A SPST Battery Master Disconnect Switch 75940-01
With a patented weld breaker safety feature and integrated lockout/tagout, the 75940-01, Red, Battery Master Disconnect Switch is designed for safely cutting off battery power to all electrical systems aboard heavy-duty vehicles and equipment used in mining, agriculture, construction, and transportation. This Single-pole, single-throw (SPST) manual battery disconnect switch is constructed with a robust engineered polymer housing, offering a contemporary design that stands up to the harsh conditions typically found in commercial vehicle environments. Carrying an IP67/IPX9K rating, the switch is protected against dust, debris, and water. Continuous current rating of 200A with 90mm2 cables and 300A with 120 mm2 cables Inrush current rating of 500A per 60s at 23 °C and 1,000A per 15s at 23 °C Single-pole, single-throw (SPST) Engineered polymer design is protected against dust, debris, and water to an IP67/IPX9K rating Patented weld breaker safety feature Built-in lockout/tagout

With a patented weld breaker safety feature and integrated lockout/tagout, the 75940-01, Red, Battery Master Disconnect Switch is designed for safely cutting off battery power to all electrical systems aboard heavy-duty vehicles and equipment used in mining, agriculture, construction, and transportation. This Single-pole, single-throw (SPST) manual battery disconnect switch is constructed with a robust engineered polymer housing, offering a contemporary design that stands up to the harsh conditions typically found in commercial vehicle environments. Carrying an IP67/IPX9K rating, the switch is protected against dust, debris, and water. Continuous current rating of 200A with 90mm2 cables and 300A with 120 mm2 cables Inrush current rating of 500A per 60s at 23 °C and 1,000A per 15s at 23 °C Single-pole, single-throw (SPST) Engineered polymer design is protected against dust, debris, and water to an IP67/IPX9K rating Patented weld breaker safety feature Built-in lockout/tagout

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 75940-01
Product Name 32V DC 300A SPST Battery Master Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BF3N-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details