Littelfuse, Inc. 70V Master Battery Disconnect Switch 75920-BP

Description
Keep service personnel safe and protect the battery and electrical systems in your emergency vehicle, tractor, heavy-duty truck, or boat with the 75920 Series 36V Master Battery Disconnect Switch with On/Off Markings and Red Knob.The heavy-duty battery disconnect switch ensures the safety of service professionals by disconnecting the battery from the vehicle electrical system, safeguards against battery drain from parasitic loads, and features built-in lock-out/tag-out for tampering and theft prevention.As an IPX8-rated waterproof battery disconnect switch, it is ideal for a wide range of vehicles, including construction equipment, heavy-duty trucks, boats, and vehicles operating in harsh conditions, such as snowplows and snow removal equipment. Fitting a standard master disconnect mounting pattern, the 75920 series can be used as a drop-in replacement.With a large, red knob that makes manual operation simple, plus clear on/off switch position markings and 90° switch travel, the high-amp battery disconnect can effectively be used as a manual emergency power cutoff switch.This model (75920-BP) comes in carded blister packaging for easy retail display. Red plastic knob with a white pointer On/Off switch position markings Black thermoplastic housing with UL 94 V-0 flammability rating 3/4"-16 zinc diecast mounting stem 3/8"-24 copper stud Blister packaging allows easy retail display
Datasheet
Description
Keep service personnel safe and protect the battery and electrical systems in your emergency vehicle, tractor, heavy-duty truck, or boat with the 75920 Series 36V Master Battery Disconnect Switch with On/Off Markings and Red Knob.The heavy-duty battery disconnect switch ensures the safety of service professionals by disconnecting the battery from the vehicle electrical system, safeguards against battery drain from parasitic loads, and features built-in lock-out/tag-out for tampering and theft prevention.As an IPX8-rated waterproof battery disconnect switch, it is ideal for a wide range of vehicles, including construction equipment, heavy-duty trucks, boats, and vehicles operating in harsh conditions, such as snowplows and snow removal equipment. Fitting a standard master disconnect mounting pattern, the 75920 series can be used as a drop-in replacement.With a large, red knob that makes manual operation simple, plus clear on/off switch position markings and 90° switch travel, the high-amp battery disconnect can effectively be used as a manual emergency power cutoff switch.This model (75920-BP) comes in carded blister packaging for easy retail display. Red plastic knob with a white pointer On/Off switch position markings Black thermoplastic housing with UL 94 V-0 flammability rating 3/4"-16 zinc diecast mounting stem 3/8"-24 copper stud Blister packaging allows easy retail display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70V Master Battery Disconnect Switch - 75920-BP - Littelfuse, Inc.
Rosemont, IL, United States
70V Master Battery Disconnect Switch
75920-BP
70V Master Battery Disconnect Switch 75920-BP
Keep service personnel safe and protect the battery and electrical systems in your emergency vehicle, tractor, heavy-duty truck, or boat with the 75920 Series 36V Master Battery Disconnect Switch with On/Off Markings and Red Knob.The heavy-duty battery disconnect switch ensures the safety of service professionals by disconnecting the battery from the vehicle electrical system, safeguards against battery drain from parasitic loads, and features built-in lock-out/tag-out for tampering and theft prevention.As an IPX8-rated waterproof battery disconnect switch, it is ideal for a wide range of vehicles, including construction equipment, heavy-duty trucks, boats, and vehicles operating in harsh conditions, such as snowplows and snow removal equipment. Fitting a standard master disconnect mounting pattern, the 75920 series can be used as a drop-in replacement.With a large, red knob that makes manual operation simple, plus clear on/off switch position markings and 90° switch travel, the high-amp battery disconnect can effectively be used as a manual emergency power cutoff switch.This model (75920-BP) comes in carded blister packaging for easy retail display. Red plastic knob with a white pointer On/Off switch position markings Black thermoplastic housing with UL 94 V-0 flammability rating 3/4"-16 zinc diecast mounting stem 3/8"-24 copper stud Blister packaging allows easy retail display

Keep service personnel safe and protect the battery and electrical systems in your emergency vehicle, tractor, heavy-duty truck, or boat with the 75920 Series 36V Master Battery Disconnect Switch with On/Off Markings and Red Knob.The heavy-duty battery disconnect switch ensures the safety of service professionals by disconnecting the battery from the vehicle electrical system, safeguards against battery drain from parasitic loads, and features built-in lock-out/tag-out for tampering and theft prevention.As an IPX8-rated waterproof battery disconnect switch, it is ideal for a wide range of vehicles, including construction equipment, heavy-duty trucks, boats, and vehicles operating in harsh conditions, such as snowplows and snow removal equipment. Fitting a standard master disconnect mounting pattern, the 75920 series can be used as a drop-in replacement.With a large, red knob that makes manual operation simple, plus clear on/off switch position markings and 90° switch travel, the high-amp battery disconnect can effectively be used as a manual emergency power cutoff switch.This model (75920-BP) comes in carded blister packaging for easy retail display. Red plastic knob with a white pointer On/Off switch position markings Black thermoplastic housing with UL 94 V-0 flammability rating 3/4"-16 zinc diecast mounting stem 3/8"-24 copper stud Blister packaging allows easy retail display

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 75920-BP
Product Name 70V Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET325UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Disconnect Switch - 1494GY-CF3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 60 amps
View Details
Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details