Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 75920 - 75920-10-BX 75920-10-BX

Description
This product is not recommended for new designs The 75920 Series Battery Disconnect Switches are high amp capacity. IP67 sealed. heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V DC or 200 A in 36 Vdc applications. which allows you to apply the switch in a variety of vehicles. Applications include vehicle electrical systems such as heavy truck. off-road. construction. emergency vehicles. material handling. refuse collection. mining. agricultural or marine. High amperage capacity: 400A with single 4/0 cable at 12V dc. Can be used in high side or low side applications. Waterproof and dustproof to IP67. Which means the switch can be mounted in exposed locations. Composite engineered polymer housing will not rust or corrode. Tested per SAE 1455 for salt. calcium chloride & magnesium chloride. Large red knob is easy to operate with gloved hands; 90 switch travel makes it easy to identify the switch position. Built-in lockout satisfies OSHA requirements for an energy isolation device. Attractive styling suitable for in cab mounting close to driver. Large divider on base prevents accidental shorting of high energy cables. Fits standard Master Disconnect mounting pattern
Datasheet
Description
This product is not recommended for new designs The 75920 Series Battery Disconnect Switches are high amp capacity. IP67 sealed. heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V DC or 200 A in 36 Vdc applications. which allows you to apply the switch in a variety of vehicles. Applications include vehicle electrical systems such as heavy truck. off-road. construction. emergency vehicles. material handling. refuse collection. mining. agricultural or marine. High amperage capacity: 400A with single 4/0 cable at 12V dc. Can be used in high side or low side applications. Waterproof and dustproof to IP67. Which means the switch can be mounted in exposed locations. Composite engineered polymer housing will not rust or corrode. Tested per SAE 1455 for salt. calcium chloride & magnesium chloride. Large red knob is easy to operate with gloved hands; 90 switch travel makes it easy to identify the switch position. Built-in lockout satisfies OSHA requirements for an energy isolation device. Attractive styling suitable for in cab mounting close to driver. Large divider on base prevents accidental shorting of high energy cables. Fits standard Master Disconnect mounting pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 75920 - 75920-10-BX - 75920-10-BX - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 75920 - 75920-10-BX
75920-10-BX
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 75920 - 75920-10-BX 75920-10-BX
This product is not recommended for new designs The 75920 Series Battery Disconnect Switches are high amp capacity. IP67 sealed. heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V DC or 200 A in 36 Vdc applications. which allows you to apply the switch in a variety of vehicles. Applications include vehicle electrical systems such as heavy truck. off-road. construction. emergency vehicles. material handling. refuse collection. mining. agricultural or marine. High amperage capacity: 400A with single 4/0 cable at 12V dc. Can be used in high side or low side applications. Waterproof and dustproof to IP67. Which means the switch can be mounted in exposed locations. Composite engineered polymer housing will not rust or corrode. Tested per SAE 1455 for salt. calcium chloride & magnesium chloride. Large red knob is easy to operate with gloved hands; 90 switch travel makes it easy to identify the switch position. Built-in lockout satisfies OSHA requirements for an energy isolation device. Attractive styling suitable for in cab mounting close to driver. Large divider on base prevents accidental shorting of high energy cables. Fits standard Master Disconnect mounting pattern

This product is not recommended for new designs The 75920 Series Battery Disconnect Switches are high amp capacity. IP67 sealed. heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V DC or 200 A in 36 Vdc applications. which allows you to apply the switch in a variety of vehicles. Applications include vehicle electrical systems such as heavy truck. off-road. construction. emergency vehicles. material handling. refuse collection. mining. agricultural or marine. High amperage capacity: 400A with single 4/0 cable at 12V dc. Can be used in high side or low side applications. Waterproof and dustproof to IP67. Which means the switch can be mounted in exposed locations. Composite engineered polymer housing will not rust or corrode. Tested per SAE 1455 for salt. calcium chloride & magnesium chloride. Large red knob is easy to operate with gloved hands; 90 switch travel makes it easy to identify the switch position. Built-in lockout satisfies OSHA requirements for an energy isolation device. Attractive styling suitable for in cab mounting close to driver. Large divider on base prevents accidental shorting of high energy cables. Fits standard Master Disconnect mounting pattern

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 75920-10-BX
Product Name Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 75920 - 75920-10-BX
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BF3N-412 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 30 amps
View Details
Isolator Switches - 1365284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details