Littelfuse, Inc. 70V Master Battery Disconnect Switch 75920-05-BX

Description
Keep service personnel safe and protect the battery and electrical systems in your emergency vehicle, tractor, heavy-duty truck, or boat with the 75920 Series 36V Master Battery Disconnect Switch with I/O Markings and Red Knob (75920-05-BX).The heavy-duty battery disconnect switch ensures the safety of service professionals by disconnecting the battery from the vehicle electrical system, safeguards against battery drain from parasitic loads, and features built-in lock-out/tag-out for tampering and theft prevention.As an IPX8-rated waterproof battery disconnect switch, it is ideal for a wide range of vehicles, including construction equipment, heavy-duty trucks, boats, and vehicles operating in harsh conditions, such as snowplows and snow removal equipment. Fitting a standard master disconnect mounting pattern, the 75920 series can be used as a drop-in replacement.With a large, red knob that makes manual operation simple, plus clear I/O switch position markings and 90° switch travel, the high-amp battery disconnect can effectively be used as a manual emergency power cutoff switch. Red plastic knob with a white pointer I/O switch position markings in white on a black plastic bezel Black thermoplastic housing with UL 94 V-0 flammability rating 3/4"-16 zinc diecast mounting stem 3/8"-24 copper stud
Datasheet
Description
Keep service personnel safe and protect the battery and electrical systems in your emergency vehicle, tractor, heavy-duty truck, or boat with the 75920 Series 36V Master Battery Disconnect Switch with I/O Markings and Red Knob (75920-05-BX).The heavy-duty battery disconnect switch ensures the safety of service professionals by disconnecting the battery from the vehicle electrical system, safeguards against battery drain from parasitic loads, and features built-in lock-out/tag-out for tampering and theft prevention.As an IPX8-rated waterproof battery disconnect switch, it is ideal for a wide range of vehicles, including construction equipment, heavy-duty trucks, boats, and vehicles operating in harsh conditions, such as snowplows and snow removal equipment. Fitting a standard master disconnect mounting pattern, the 75920 series can be used as a drop-in replacement.With a large, red knob that makes manual operation simple, plus clear I/O switch position markings and 90° switch travel, the high-amp battery disconnect can effectively be used as a manual emergency power cutoff switch. Red plastic knob with a white pointer I/O switch position markings in white on a black plastic bezel Black thermoplastic housing with UL 94 V-0 flammability rating 3/4"-16 zinc diecast mounting stem 3/8"-24 copper stud
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70V Master Battery Disconnect Switch - 75920-05-BX - Littelfuse, Inc.
Rosemont, IL, United States
70V Master Battery Disconnect Switch
75920-05-BX
70V Master Battery Disconnect Switch 75920-05-BX
Keep service personnel safe and protect the battery and electrical systems in your emergency vehicle, tractor, heavy-duty truck, or boat with the 75920 Series 36V Master Battery Disconnect Switch with I/O Markings and Red Knob (75920-05-BX).The heavy-duty battery disconnect switch ensures the safety of service professionals by disconnecting the battery from the vehicle electrical system, safeguards against battery drain from parasitic loads, and features built-in lock-out/tag-out for tampering and theft prevention.As an IPX8-rated waterproof battery disconnect switch, it is ideal for a wide range of vehicles, including construction equipment, heavy-duty trucks, boats, and vehicles operating in harsh conditions, such as snowplows and snow removal equipment. Fitting a standard master disconnect mounting pattern, the 75920 series can be used as a drop-in replacement.With a large, red knob that makes manual operation simple, plus clear I/O switch position markings and 90° switch travel, the high-amp battery disconnect can effectively be used as a manual emergency power cutoff switch. Red plastic knob with a white pointer I/O switch position markings in white on a black plastic bezel Black thermoplastic housing with UL 94 V-0 flammability rating 3/4"-16 zinc diecast mounting stem 3/8"-24 copper stud

Keep service personnel safe and protect the battery and electrical systems in your emergency vehicle, tractor, heavy-duty truck, or boat with the 75920 Series 36V Master Battery Disconnect Switch with I/O Markings and Red Knob (75920-05-BX).The heavy-duty battery disconnect switch ensures the safety of service professionals by disconnecting the battery from the vehicle electrical system, safeguards against battery drain from parasitic loads, and features built-in lock-out/tag-out for tampering and theft prevention.As an IPX8-rated waterproof battery disconnect switch, it is ideal for a wide range of vehicles, including construction equipment, heavy-duty trucks, boats, and vehicles operating in harsh conditions, such as snowplows and snow removal equipment. Fitting a standard master disconnect mounting pattern, the 75920 series can be used as a drop-in replacement.With a large, red knob that makes manual operation simple, plus clear I/O switch position markings and 90° switch travel, the high-amp battery disconnect can effectively be used as a manual emergency power cutoff switch. Red plastic knob with a white pointer I/O switch position markings in white on a black plastic bezel Black thermoplastic housing with UL 94 V-0 flammability rating 3/4"-16 zinc diecast mounting stem 3/8"-24 copper stud

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 75920-05-BX
Product Name 70V Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products