Littelfuse, Inc. 36 V High-Amp DPST Master Battery Disconnect Switches 75912

Description
This model of the 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch (75912) is designed to handle two high-current loads. This allows you to control two systems or to disconnect the positive and negative of the same circuit.This master disconnect switch features a heavy-duty, plated-steel housing, a sealed IPX8 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The four 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 750 A for 15 seconds ON and 5 minutes OFF. Four 3/8"-24 studs with 125 A continuous current rating Rated for an intermittent current of 750 A at 15 seconds ON, 5 minutes OFF Sealed design offers IPX8-rated protection against water Separate insulated poles Silver contact surfaces Lever actuator Indexing and alignment pin CE logo
Datasheet
Description
This model of the 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch (75912) is designed to handle two high-current loads. This allows you to control two systems or to disconnect the positive and negative of the same circuit.This master disconnect switch features a heavy-duty, plated-steel housing, a sealed IPX8 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The four 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 750 A for 15 seconds ON and 5 minutes OFF. Four 3/8"-24 studs with 125 A continuous current rating Rated for an intermittent current of 750 A at 15 seconds ON, 5 minutes OFF Sealed design offers IPX8-rated protection against water Separate insulated poles Silver contact surfaces Lever actuator Indexing and alignment pin CE logo
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V High-Amp DPST Master Battery Disconnect Switches - 75912 - Littelfuse, Inc.
Rosemont, IL, United States
36 V High-Amp DPST Master Battery Disconnect Switches
75912
36 V High-Amp DPST Master Battery Disconnect Switches 75912
This model of the 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch (75912) is designed to handle two high-current loads. This allows you to control two systems or to disconnect the positive and negative of the same circuit.This master disconnect switch features a heavy-duty, plated-steel housing, a sealed IPX8 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The four 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 750 A for 15 seconds ON and 5 minutes OFF. Four 3/8"-24 studs with 125 A continuous current rating Rated for an intermittent current of 750 A at 15 seconds ON, 5 minutes OFF Sealed design offers IPX8-rated protection against water Separate insulated poles Silver contact surfaces Lever actuator Indexing and alignment pin CE logo

This model of the 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch (75912) is designed to handle two high-current loads. This allows you to control two systems or to disconnect the positive and negative of the same circuit.This master disconnect switch features a heavy-duty, plated-steel housing, a sealed IPX8 design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The four 3/8"-24 studs are rated for a continuous current of 125 A and an intermittent current of 750 A for 15 seconds ON and 5 minutes OFF. Four 3/8"-24 studs with 125 A continuous current rating Rated for an intermittent current of 750 A at 15 seconds ON, 5 minutes OFF Sealed design offers IPX8-rated protection against water Separate insulated poles Silver contact surfaces Lever actuator Indexing and alignment pin CE logo

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 75912
Product Name 36 V High-Amp DPST Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Polycarbonate Enclosed Motor Disconnect Switches - KKVM 332 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Disconnect Switch - 1494H-BA3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 30 amps
View Details
Isolator Switches - 1444822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 4P; 4
Approvals RoHS; IP20
View Details