Littelfuse, Inc. Master Battery Disconnect Switches 75908

Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 300 A Sealed Master Battery Disconnect Switch with Lever (75908) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 300 A Intermittent current rating of 2000 A at 30 seconds ON, 3 minutes OFF Sealed to an IP66/IP67 rating Lever actuator Indexing and alignment pin CE Logo
Request a Quote Datasheet
Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 300 A Sealed Master Battery Disconnect Switch with Lever (75908) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 300 A Intermittent current rating of 2000 A at 30 seconds ON, 3 minutes OFF Sealed to an IP66/IP67 rating Lever actuator Indexing and alignment pin CE Logo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 75908 - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
75908
Master Battery Disconnect Switches 75908
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 300 A Sealed Master Battery Disconnect Switch with Lever (75908) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 300 A Intermittent current rating of 2000 A at 30 seconds ON, 3 minutes OFF Sealed to an IP66/IP67 rating Lever actuator Indexing and alignment pin CE Logo

Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 300 A Sealed Master Battery Disconnect Switch with Lever (75908) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 300 A Intermittent current rating of 2000 A at 30 seconds ON, 3 minutes OFF Sealed to an IP66/IP67 rating Lever actuator Indexing and alignment pin CE Logo

Supplier's Site Datasheet
Littelfuse 75908 Battery Disconnect Switch, SPST, 300A High Current Metal Body - 44245 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 75908 Battery Disconnect Switch, SPST, 300A High Current Metal Body
44245
Littelfuse 75908 Battery Disconnect Switch, SPST, 300A High Current Metal Body 44245
Littelfuse 75908 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 12VDC systems Two-positions: Off-On Intermittent Rating: 2000A, 30 sec on, 3 min off Contacts: Copper Case: Plated steel Terminals: (2) 1/2"-20 Copper Studs Actuator: Diecast lever Installation: 3/4" through hole Mounting System: 3/4"-16 thread fits panel through 1/4" thick
  • Littelfuse 75908 Battery Disconnect Switch
  • Category: Disconnect Switches
  • Single-pole switches designed to disconnect the battery circuit on 12VDC systems
  • Two-positions: Off-On
  • Intermittent Rating: 2000A, 30 sec on, 3 min off
  • Contacts: Copper
  • Case: Plated steel
  • Terminals: (2) 1/2"-20 Copper Studs
  • Actuator: Diecast lever
  • Installation: 3/4" through hole
  • Mounting System: 3/4"-16 thread fits panel through 1/4" thick
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number 75908 44245
Product Name Master Battery Disconnect Switches Littelfuse 75908 Battery Disconnect Switch, SPST, 300A High Current Metal Body
Power DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-EC3N-1SB-203W-988 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1365292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 3P; 3
View Details