Littelfuse, Inc. 36 V High-Amp DPST Master Battery Disconnect Switches 75907

Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75907) features a heavy-duty, plated-steel housing, a sealed design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 1/2"-20 studs are rated for a continuous current of 300 A and an intermittent current of 2000 A for 30 seconds ON and 3 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 300 A continuous current rating on large 1/2"-20 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 2000 A at 30 seconds ON, 3 minutes OFF Sealed design offers IP66- and IP67-rated protection against dust and water Lever actuator Indexing and alignment pin
Request a Quote Datasheet
Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75907) features a heavy-duty, plated-steel housing, a sealed design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 1/2"-20 studs are rated for a continuous current of 300 A and an intermittent current of 2000 A for 30 seconds ON and 3 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 300 A continuous current rating on large 1/2"-20 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 2000 A at 30 seconds ON, 3 minutes OFF Sealed design offers IP66- and IP67-rated protection against dust and water Lever actuator Indexing and alignment pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V High-Amp DPST Master Battery Disconnect Switches - 75907 - Littelfuse, Inc.
Rosemont, IL, United States
36 V High-Amp DPST Master Battery Disconnect Switches
75907
36 V High-Amp DPST Master Battery Disconnect Switches 75907
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75907) features a heavy-duty, plated-steel housing, a sealed design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 1/2"-20 studs are rated for a continuous current of 300 A and an intermittent current of 2000 A for 30 seconds ON and 3 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 300 A continuous current rating on large 1/2"-20 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 2000 A at 30 seconds ON, 3 minutes OFF Sealed design offers IP66- and IP67-rated protection against dust and water Lever actuator Indexing and alignment pin

The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75907) features a heavy-duty, plated-steel housing, a sealed design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 1/2"-20 studs are rated for a continuous current of 300 A and an intermittent current of 2000 A for 30 seconds ON and 3 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 300 A continuous current rating on large 1/2"-20 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 2000 A at 30 seconds ON, 3 minutes OFF Sealed design offers IP66- and IP67-rated protection against dust and water Lever actuator Indexing and alignment pin

Supplier's Site Datasheet
Littelfuse 75907 Battery Disconnect Switch, DPST, 300A, High Current Metal Body - 44244 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 75907 Battery Disconnect Switch, DPST, 300A, High Current Metal Body
44244
Littelfuse 75907 Battery Disconnect Switch, DPST, 300A, High Current Metal Body 44244
Littelfuse 75907 Battery Disconnect Switch Category: Disconnect Switches Double-pole master disconnect switches will disconnect the battery and the alternator or generator field circuit Two-positions: Off-OnFor 6-36VDC systems Intermittent Rating: 2000A, 30 sec on, 3 min off Contacts: Copper Case: Plated Steel Terminals: (2) 1/2" Copper Studs & two 10-32 Actuator: Diecast Lever Installation: 3/4" through hole Mounting System: 3/4"-16 thread fits panel through 1/4" thick
  • Littelfuse 75907 Battery Disconnect Switch
  • Category: Disconnect Switches
  • Double-pole master disconnect switches will disconnect the battery and the alternator or generator field circuit
  • Two-positions: Off-OnFor 6-36VDC systems
  • Intermittent Rating: 2000A, 30 sec on, 3 min off
  • Contacts: Copper
  • Case: Plated Steel
  • Terminals: (2) 1/2" Copper Studs & two 10-32
  • Actuator: Diecast Lever
  • Installation: 3/4" through hole
  • Mounting System: 3/4"-16 thread fits panel through 1/4" thick
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number 75907 44244
Product Name 36 V High-Amp DPST Master Battery Disconnect Switches Littelfuse 75907 Battery Disconnect Switch, DPST, 300A, High Current Metal Body
Power DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-DF3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 100 amps
View Details
Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details