Littelfuse, Inc. 36 V High-Amp DPST Master Battery Disconnect Switches 75907-BX

Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This individually boxed master disconnect switch (75907-BX) features a heavy-duty, plated-steel housing, a sealed design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 1/2"-20 studs are rated for a continuous current of 300 A and an intermittent current of 2000 A for 30 seconds ON and 3 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 300 A continuous current rating on large 1/2"-20 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 2000 A at 30 seconds ON, 3 minutes OFF Sealed design offers IP66- and IP67-rated protection against dust and water Lever actuator Indexing and alignment pin Individually boxed
Datasheet
Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This individually boxed master disconnect switch (75907-BX) features a heavy-duty, plated-steel housing, a sealed design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 1/2"-20 studs are rated for a continuous current of 300 A and an intermittent current of 2000 A for 30 seconds ON and 3 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 300 A continuous current rating on large 1/2"-20 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 2000 A at 30 seconds ON, 3 minutes OFF Sealed design offers IP66- and IP67-rated protection against dust and water Lever actuator Indexing and alignment pin Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V High-Amp DPST Master Battery Disconnect Switches - 75907-BX - Littelfuse, Inc.
Rosemont, IL, United States
36 V High-Amp DPST Master Battery Disconnect Switches
75907-BX
36 V High-Amp DPST Master Battery Disconnect Switches 75907-BX
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This individually boxed master disconnect switch (75907-BX) features a heavy-duty, plated-steel housing, a sealed design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 1/2"-20 studs are rated for a continuous current of 300 A and an intermittent current of 2000 A for 30 seconds ON and 3 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 300 A continuous current rating on large 1/2"-20 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 2000 A at 30 seconds ON, 3 minutes OFF Sealed design offers IP66- and IP67-rated protection against dust and water Lever actuator Indexing and alignment pin Individually boxed

The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This individually boxed master disconnect switch (75907-BX) features a heavy-duty, plated-steel housing, a sealed design, and a lever-style actuator, which make it ideal for use in commercial vehicles. The two large 1/2"-20 studs are rated for a continuous current of 300 A and an intermittent current of 2000 A for 30 seconds ON and 3 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 300 A continuous current rating on large 1/2"-20 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 2000 A at 30 seconds ON, 3 minutes OFF Sealed design offers IP66- and IP67-rated protection against dust and water Lever actuator Indexing and alignment pin Individually boxed

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 75907-BX
Product Name 36 V High-Amp DPST Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEA325UL Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Disconnect Switch - 1494G-CF3J6-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
Isolator Switches - 150118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details