Littelfuse, Inc. 36 V High-Amp DPST Master Battery Disconnect Switches 75904

Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904) features a heavy-duty, plated-steel housing and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Silver contacts Chrome-plated lever actuator
Datasheet
Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904) features a heavy-duty, plated-steel housing and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Silver contacts Chrome-plated lever actuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V High-Amp DPST Master Battery Disconnect Switches - 75904 - Littelfuse, Inc.
Rosemont, IL, United States
36 V High-Amp DPST Master Battery Disconnect Switches
75904
36 V High-Amp DPST Master Battery Disconnect Switches 75904
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904) features a heavy-duty, plated-steel housing and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Silver contacts Chrome-plated lever actuator

The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904) features a heavy-duty, plated-steel housing and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Silver contacts Chrome-plated lever actuator

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 75904
Product Name 36 V High-Amp DPST Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1369411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3
View Details
Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details