Littelfuse, Inc. 36 V High-Amp DPST Master Battery Disconnect Switches 75904-01

Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904-01) features a heavy-duty, plated-steel housing, a sealed IP67 design, and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Sealed to an IP67 rating and designed to meet SAE J1455 Section 4.3.3 standards Silver contacts Chrome-plated lever actuator Indexing and alignment pin
Request a Quote Datasheet
Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904-01) features a heavy-duty, plated-steel housing, a sealed IP67 design, and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Sealed to an IP67 rating and designed to meet SAE J1455 Section 4.3.3 standards Silver contacts Chrome-plated lever actuator Indexing and alignment pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V High-Amp DPST Master Battery Disconnect Switches - 75904-01 - Littelfuse, Inc.
Rosemont, IL, United States
36 V High-Amp DPST Master Battery Disconnect Switches
75904-01
36 V High-Amp DPST Master Battery Disconnect Switches 75904-01
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904-01) features a heavy-duty, plated-steel housing, a sealed IP67 design, and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Sealed to an IP67 rating and designed to meet SAE J1455 Section 4.3.3 standards Silver contacts Chrome-plated lever actuator Indexing and alignment pin

The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904-01) features a heavy-duty, plated-steel housing, a sealed IP67 design, and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Sealed to an IP67 rating and designed to meet SAE J1455 Section 4.3.3 standards Silver contacts Chrome-plated lever actuator Indexing and alignment pin

Supplier's Site Datasheet
Littelfuse 75904-01 Weather Resistant Battery Disconnect Switch, DPST, 175A - 43922 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 75904-01 Weather Resistant Battery Disconnect Switch, DPST, 175A
43922
Littelfuse 75904-01 Weather Resistant Battery Disconnect Switch, DPST, 175A 43922
Littelfuse 75904-01 Weather Resistant Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse DPST: will disconnect the battery and the alternator or generator field circuit Two-positions: Off-On Intermittent Rating: 1000A intermittent. 15 seconds On, 5 minutes Off Contacts: Silver Plated Case: Plated Steel Contacts: (2) 3/8"-24 and (2) 10-32 studs Actuator: Die-cast Lever Installation: Fits panel through 1/4" (6.4 mm) thick Brass Mounting System: 3/4"-16 thread 17/32" (13.5 mm) long O-ring seal in the operating shaft, and Gasket sealed terminal insulator and locating pin
  • Littelfuse 75904-01 Weather Resistant Battery Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Littelfuse
  • DPST: will disconnect the battery and the alternator or generator field circuit
  • Two-positions: Off-On
  • Intermittent Rating: 1000A intermittent. 15 seconds On, 5 minutes Off
  • Contacts: Silver Plated
  • Case: Plated Steel
  • Contacts: (2) 3/8"-24 and (2) 10-32 studs
  • Actuator: Die-cast Lever
  • Installation: Fits panel through 1/4" (6.4 mm) thick
  • Brass Mounting System: 3/4"-16 thread 17/32" (13.5 mm) long
  • O-ring seal in the operating shaft, and Gasket sealed terminal insulator and locating pin
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number 75904-01 43922
Product Name 36 V High-Amp DPST Master Battery Disconnect Switches Littelfuse 75904-01 Weather Resistant Battery Disconnect Switch, DPST, 175A
Power DC DC
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET4100UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Disconnect Switch - 1494G-BC3J6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
Isolator Switches - 1365293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 3P; 3
View Details