Littelfuse, Inc. 36 V High-Amp DPST Master Battery Disconnect Switches 75903

Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75903) features a heavy-duty, plated-steel housing and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 copper studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Copper contacts Chrome-plated lever actuator
Request a Quote Datasheet
Description
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75903) features a heavy-duty, plated-steel housing and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 copper studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Copper contacts Chrome-plated lever actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V High-Amp DPST Master Battery Disconnect Switches - 75903 - Littelfuse, Inc.
Rosemont, IL, United States
36 V High-Amp DPST Master Battery Disconnect Switches
75903
36 V High-Amp DPST Master Battery Disconnect Switches 75903
The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75903) features a heavy-duty, plated-steel housing and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 copper studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Copper contacts Chrome-plated lever actuator

The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75903) features a heavy-duty, plated-steel housing and a chrome-plated lever, which make it ideal for use in commercial vehicles. The two large 3/8"-24 copper studs are rated for a continuous current of 175 A and an intermittent current of 1000 A for 15 seconds ON and 5 minutes OFF. Two small #10-32 studs are rated for 20 A continuous current. 175 A continuous current rating on large 3/8"-24 studs and 20 A rating on small #10-32 studs Large studs are rated for an intermittent current of 1000 A at 15 seconds ON, 5 minutes OFF Copper contacts Chrome-plated lever actuator

Supplier's Site Datasheet
Littelfuse 75903 Battery Disconnect Switch, DPST, 175A - 43921 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 75903 Battery Disconnect Switch, DPST, 175A
43921
Littelfuse 75903 Battery Disconnect Switch, DPST, 175A 43921
Littelfuse 75903 Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse DPST: will disconnect the battery and the alternator or generator field circuit Two-positions: Off-On Intermittent Rating: 1000A intermittent. 15 seconds On, 5 minutes Off Contacts: Copper Case: Plated Steel Contacts: (2) 3/8"-24 and (2) 10-32 studs Actuator: Diecast Lever Installation: 3/4" in through hole Mounting System: 3/4"-16 thread fits panel through 3/16" thick
  • Littelfuse 75903 Battery Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Littelfuse
  • DPST: will disconnect the battery and the alternator or generator field circuit
  • Two-positions: Off-On
  • Intermittent Rating: 1000A intermittent. 15 seconds On, 5 minutes Off
  • Contacts: Copper
  • Case: Plated Steel
  • Contacts: (2) 3/8"-24 and (2) 10-32 studs
  • Actuator: Diecast Lever
  • Installation: 3/4" in through hole
  • Mounting System: 3/4"-16 thread fits panel through 3/16" thick
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number 75903 43921
Product Name 36 V High-Amp DPST Master Battery Disconnect Switches Littelfuse 75903 Battery Disconnect Switch, DPST, 175A
Power DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER3100UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
Battery Disconnect Switches - K1151177 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details