Littelfuse, Inc. Fuse, Ptc Reset, 240V, 550Ma, Radial; Product Range Littelfuse 758968-000

Description
FUSE, PTC RESET, 240V, 550mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:550mA; Tripping Current:1.25A; Time to Trip:26s; Fuse Shape:Rectangular; Current Rating Max:7A; Lead Spacing:5.8mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 240V, 550mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:550mA; Tripping Current:1.25A; Time to Trip:26s; Fuse Shape:Rectangular; Current Rating Max:7A; Lead Spacing:5.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 240V, 550Ma, Radial; Product Range Littelfuse - 78K8420 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 240V, 550Ma, Radial; Product Range Littelfuse
78K8420
Fuse, Ptc Reset, 240V, 550Ma, Radial; Product Range Littelfuse 78K8420
FUSE, PTC RESET, 240V, 550mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:550mA; Tripping Current:1.25A; Time to Trip:26s; Fuse Shape:Rectangular; Current Rating Max:7A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 240V, 550mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:550mA; Tripping Current:1.25A; Time to Trip:26s; Fuse Shape:Rectangular; Current Rating Max:7A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 78K8420
Product Name Fuse, Ptc Reset, 240V, 550Ma, Radial; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Circuit Protection - PTC Resettable Fuses - 1113181-MF-PSML110-2 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 0805; Tape & Reel
Supply Voltage (VS) 6 volts
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-RL25U-15-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details