Toggle Switch DP3T Panel Mount
Toggle Switches Miniature Toggle Switch
SWITCH TOGGLE DP3T 5A 120V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11745-ND | 7413SPY1ZQE | 7413SPY1ZQE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Anti-Rotation | Anti-Rotation | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | On-On-Mom | On-On-Mom | |
| Pole & Throw Specifications | DP3T | DP3T |