C&K Components Switches - Toggle Switches 7411SHCQE

Description
SWITCH TOGGLE DP3T 5A 120V
Datasheet
Description
SWITCH TOGGLE DP3T 5A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
7411SHCQE
Switches - Toggle Switches 7411SHCQE
SWITCH TOGGLE DP3T 5A 120V

SWITCH TOGGLE DP3T 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7411SHCQE
Toggle Switches 7411SHCQE
Toggle Switches ON ON ON 4PDT 5A 250VAC 28VDC

Toggle Switches ON ON ON 4PDT 5A 250VAC 28VDC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 7411SHCQE 7411SHCQE
Product Name Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications DP3T
Terminal Type PC Pin Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Light Switches - 2289515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 45 amps
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details