C&K Components Toggle Switches 7403SYZQE

Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1137-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1137-ND
Toggle Switches CKN1137-ND
Toggle Switch 4PDT Panel Mount

Toggle Switch 4PDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7403SYZQE
Toggle Switches 7403SYZQE
Toggle Switches ON-OFF-ON 4PDT SLDR

Toggle Switches ON-OFF-ON 4PDT SLDR

Buy Now Datasheet
Switch, ROUND Toggle, PANEL-MNTED, 4PDT, ON-OFF-ON, 5A@120VAC OR 28VDC - 70128526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, ROUND Toggle, PANEL-MNTED, 4PDT, ON-OFF-ON, 5A@120VAC OR 28VDC
70128526
Switch, ROUND Toggle, PANEL-MNTED, 4PDT, ON-OFF-ON, 5A@120VAC OR 28VDC 70128526
Brass Actuator , Silver Contact , Epoxy Seal, 7000 Series Miniature Toggle Switches Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.

Brass Actuator , Silver Contact , Epoxy Seal, 7000 Series Miniature Toggle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.

Supplier's Site
Switches - Toggle Switches - 7403SYZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7403SYZQE
Switches - Toggle Switches 7403SYZQE
SWITCH TOGGLE 4PDT 5A 120V

SWITCH TOGGLE 4PDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1137-ND 7403SYZQE 70128526 7403SYZQE
Product Name Toggle Switches Toggle Switches Switch, ROUND Toggle, PANEL-MNTED, 4PDT, ON-OFF-ON, 5A@120VAC OR 28VDC Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications 4PDT 4PDT 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-07-2-1-23A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Light Switches - 1504083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers