C&K Components Toggle Switches 7403SYZ3QE

Description
Toggle Switches Toggle
Datasheet
Description
Toggle Switches Toggle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
7403SYZ3QE
Toggle Switches 7403SYZ3QE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7403SYZ3QE
Switches - Toggle Switches 7403SYZ3QE
SWITCH TOGGLE 4PDT 5A 120V

SWITCH TOGGLE 4PDT 5A 120V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 7403SYZ3QE 7403SYZ3QE
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Terminal Type Screw Terminals Quick Connect - 0.062\" (1.5mm)
Standards / Compliances RoHS
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 186272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details