C&K Components Switches - Toggle Switches 7403P1CWWBE

Description
Win Source Part Number: 1375961-7403P1CWWBE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7403P1 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: 4PDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Flat Anti-Rotation Termination Style: Wire Wrap Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 21.33mm Bushing Thread: 1/4-40
Request a Quote Datasheet
Description
Win Source Part Number: 1375961-7403P1CWWBE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7403P1 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: 4PDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Flat Anti-Rotation Termination Style: Wire Wrap Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 21.33mm Bushing Thread: 1/4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375961-7403P1CWWBE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375961-7403P1CWWBE
Switches - Toggle Switches 1375961-7403P1CWWBE
Win Source Part Number: 1375961-7403P1CWWBE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7403P1 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: 4PDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Flat Anti-Rotation Termination Style: Wire Wrap Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 21.33mm Bushing Thread: 1/4-40

Win Source Part Number: 1375961-7403P1CWWBE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7403P1
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: 4PDT
Switch Function: On-Off-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Flat Anti-Rotation
Termination Style: Wire Wrap
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 21.33mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7403P1CWWBE
Toggle Switches 7403P1CWWBE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7403P1CWWBE
Switches - Toggle Switches 7403P1CWWBE
SWITCH TOGGLE 4PDT 0.4VA 20V

SWITCH TOGGLE 4PDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1375961-7403P1CWWBE 7403P1CWWBE 7403P1CWWBE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications 4PDT 4PDT
Terminal Type Screw Terminals Wire Leads; Wire Wrap
Standards / Compliances RoHS
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2493903-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 902913 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details