C&K Components Toggle Switches 7401SYZQE

Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1038-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1038-ND
Toggle Switches CKN1038-ND
Toggle Switch 4PDT Panel Mount

Toggle Switch 4PDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 7401SYZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7401SYZQE
Switches - Toggle Switches 7401SYZQE
SWITCH TOGGLE 4PDT 5A 120V

SWITCH TOGGLE 4PDT 5A 120V

Supplier's Site
Toggle Switch, 4Pdt, 5A, 250Vac, Panel; Switch Operation C&k Components - 37AH6838 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 4Pdt, 5A, 250Vac, Panel; Switch Operation C&k Components
37AH6838
Toggle Switch, 4Pdt, 5A, 250Vac, Panel; Switch Operation C&k Components 37AH6838
TOGGLE SWITCH, 4PDT, 5A, 250VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

TOGGLE SWITCH, 4PDT, 5A, 250VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7401SYZQE
Toggle Switches 7401SYZQE
Toggle Switches ON-ON 4PDT SLDR MNT

Toggle Switches ON-ON 4PDT SLDR MNT

Buy Now Datasheet
Switch, ROUND Toggle, PANEL-MNTED, 4PDT, ON-NONE-ON, 5A@120VAC OR 28VDC - 70128525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, ROUND Toggle, PANEL-MNTED, 4PDT, ON-NONE-ON, 5A@120VAC OR 28VDC
70128525
Switch, ROUND Toggle, PANEL-MNTED, 4PDT, ON-NONE-ON, 5A@120VAC OR 28VDC 70128525
Brass Actuator , Silver Contact , Epoxy Seal, 7000 Series Miniature Toggle Switches Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.

Brass Actuator , Silver Contact , Epoxy Seal, 7000 Series Miniature Toggle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1038-ND 7401SYZQE 37AH6838 7401SYZQE 70128525
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, 4Pdt, 5A, 250Vac, Panel; Switch Operation C&k Components Toggle Switches Switch, ROUND Toggle, PANEL-MNTED, 4PDT, ON-NONE-ON, 5A@120VAC OR 28VDC
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 4PDT 4PDT 4PDT 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 1752891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 20 amps
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details