C&K Components Switches - Toggle Switches 7307TCWZQE

Description
Win Source Part Number: 1375973-7307TCWZQE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7307TC Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: 3PDT Switch Function: On-Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.45mm Bushing Thread: 15/32-32
Request a Quote Datasheet
Description
Win Source Part Number: 1375973-7307TCWZQE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7307TC Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: 3PDT Switch Function: On-Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.45mm Bushing Thread: 15/32-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375973-7307TCWZQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375973-7307TCWZQE
Switches - Toggle Switches 1375973-7307TCWZQE
Win Source Part Number: 1375973-7307TCWZQE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7307TC Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: 3PDT Switch Function: On-Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.45mm Bushing Thread: 15/32-32

Win Source Part Number: 1375973-7307TCWZQE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7307TC
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: 3PDT
Switch Function: On-Off-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 11.91mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 17.45mm
Bushing Thread: 15/32-32

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7307TCWZQE
Toggle Switches 7307TCWZQE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7307TCWZQE
Switches - Toggle Switches 7307TCWZQE
SWITCH TOGGLE 3PDT 5A 120V

SWITCH TOGGLE 3PDT 5A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1375973-7307TCWZQE 7307TCWZQE 7307TCWZQE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications 3PDT 3PDT
Standards / Compliances RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2228294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details