SWITCH TOGGLE 3PDT 5A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7307L2PYZQE | 7307L2PYZQE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Standards / Compliances | RoHS | |
| Toggle Actuator | Anti-Rotation | |
| Switch Function | Momentary | |
| Maintained Contact Switch Function | ON/OFF |