Toggle Switch 3PDT Panel Mount
SWITCH TOGGLE 3PDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 108-7305TZQE-ND | 7305TZQE | 7305TZQE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | 3PDT | 3PDT |