C&K Components Toggle Switches 7303SYZQE

Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1135-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1135-ND
Toggle Switches CKN1135-ND
Toggle Switch 3PDT Panel Mount

Toggle Switch 3PDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7303SYZQE
Toggle Switches 7303SYZQE
Toggle Switches ON-OFF-ON 3PDT SLDR

Toggle Switches ON-OFF-ON 3PDT SLDR

Buy Now Datasheet
Switch, ROUND Toggle, PANEL-MNTED, 3PDT, ON-OFF-ON, 5A@120VAC OR 28VDC - 70128524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, ROUND Toggle, PANEL-MNTED, 3PDT, ON-OFF-ON, 5A@120VAC OR 28VDC
70128524
Switch, ROUND Toggle, PANEL-MNTED, 3PDT, ON-OFF-ON, 5A@120VAC OR 28VDC 70128524
Miniature Toggle Switches, 1000 V (RMS) Dielectric Strength, Epoxy (Standard) Seal, 7000 Series Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.

Miniature Toggle Switches, 1000 V (RMS) Dielectric Strength, Epoxy (Standard) Seal, 7000 Series
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.

Supplier's Site
Switches - Toggle Switches - 7303SYZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7303SYZQE
Switches - Toggle Switches 7303SYZQE
SWITCH TOGGLE 3PDT 5A 120V

SWITCH TOGGLE 3PDT 5A 120V

Supplier's Site
Toggle Switch, 3Pdt, 5A, 120Vac, Panel; Switch Operation C&k Components - 37AH5642 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 3Pdt, 5A, 120Vac, Panel; Switch Operation C&k Components
37AH5642
Toggle Switch, 3Pdt, 5A, 120Vac, Panel; Switch Operation C&k Components 37AH5642
TOGGLE SWITCH, 3PDT, 5A, 120VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

TOGGLE SWITCH, 3PDT, 5A, 120VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1135-ND 7303SYZQE 70128524 7303SYZQE 37AH5642
Product Name Toggle Switches Toggle Switches Switch, ROUND Toggle, PANEL-MNTED, 3PDT, ON-OFF-ON, 5A@120VAC OR 28VDC Switches - Toggle Switches Toggle Switch, 3Pdt, 5A, 120Vac, Panel; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications 3PDT 3PDT 3PDT 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 450-1470-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Process Sealed Subminiature Toggle - A29JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details