C&K Components Switches - Toggle Switches 7303K12CBE

Description
Win Source Part Number: 1375984-7303K12CBE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7303K12 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: 3PDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Locking Lever Termination Style: PC Pin Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 18.59mm Bushing Thread: 1/4-40
Request a Quote Datasheet
Description
Win Source Part Number: 1375984-7303K12CBE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7303K12 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: 3PDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Locking Lever Termination Style: PC Pin Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 18.59mm Bushing Thread: 1/4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375984-7303K12CBE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375984-7303K12CBE
Switches - Toggle Switches 1375984-7303K12CBE
Win Source Part Number: 1375984-7303K12CBE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7303K12 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: 3PDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Locking Lever Termination Style: PC Pin Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 18.59mm Bushing Thread: 1/4-40

Win Source Part Number: 1375984-7303K12CBE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7303K12
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: 3PDT
Switch Function: On-Off-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Locking Lever
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 18.59mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7303K12CBE
Switches - Toggle Switches 7303K12CBE
SWITCH TOGGLE 3PDT 0.4VA 20V

SWITCH TOGGLE 3PDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7303K12CBE
Toggle Switches 7303K12CBE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1375984-7303K12CBE 7303K12CBE 7303K12CBE
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications 3PDT 3PDT
Toggle Actuator Locking Lever
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

SWITCH TOGGLE 4PDT 6A 125V - 791-1-1571924-8 - Utmel Electronic Limited
Specs
Switch Type Toggle
Standards / Compliances RoHS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details