C&K Components Switches - Toggle Switches 7301TPZGE

Description
Win Source Part Number: 1375970-7301TPZGE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7301TP Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: 3PDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Anti-Rotation Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.45mm Bushing Thread: 15/32-32
Request a Quote Datasheet
Description
Win Source Part Number: 1375970-7301TPZGE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7301TP Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: 3PDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Anti-Rotation Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.45mm Bushing Thread: 15/32-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375970-7301TPZGE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375970-7301TPZGE
Switches - Toggle Switches 1375970-7301TPZGE
Win Source Part Number: 1375970-7301TPZGE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7301TP Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: 3PDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Anti-Rotation Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.45mm Bushing Thread: 15/32-32

Win Source Part Number: 1375970-7301TPZGE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7301TP
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: 3PDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Anti-Rotation
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 11.91mm Dia
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 17.45mm
Bushing Thread: 15/32-32

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7301TPZGE
Switches - Toggle Switches 7301TPZGE
SWITCH TOGGLE 3PDT 5A 120V

SWITCH TOGGLE 3PDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7301TPZGE
Toggle Switches 7301TPZGE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1375970-7301TPZGE 7301TPZGE 7301TPZGE
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications 3PDT 3PDT
Toggle Actuator Anti-Rotation
Momentary Contact Switch Function On-On ON - NONE - ON
Terminal Type Solder Terminals; Solder Lug Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825143-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details