SWITCH TOGGLE 3PDT 5A 120V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7301TCWZGE | 7301TCWZGE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Momentary Contact Switch Function | On-On | ON - NONE - ON |
| Pole & Throw Specifications | 3PDT | |
| Terminal Type | Solder Terminals; Solder Lug | Screw Terminals |