Toggle Switch 3PDT Panel Mount
SWITCH TOGGLE 3PDT 5A 120V
TOGGLE SW, 3PDT, 5A, 120V, PANEL; Switch Operation:On-None-On
Toggle Switches 3PDT ON-ON PC MNT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1013-ND | 7301SYCQE | 37AH5451 | 7301SYCQE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Sw, 3Pdt, 5A, 120V, Panel; Switch Operation C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT |