C&K Components Switches - Toggle Switches 7301SCWWBE

Description
SWITCH TOGGLE 3PDT 0.4VA 20V
Datasheet
Description
SWITCH TOGGLE 3PDT 0.4VA 20V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
7301SCWWBE
Switches - Toggle Switches 7301SCWWBE
SWITCH TOGGLE 3PDT 0.4VA 20V

SWITCH TOGGLE 3PDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7301SCWWBE
Toggle Switches 7301SCWWBE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 7301SCWWBE 7301SCWWBE
Product Name Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On ON - NONE - ON
Pole & Throw Specifications 3PDT
Terminal Type Wire Leads; Wire Wrap Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 1791274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details