C&K Components Rocker Switches 7301J11CQE22

Description
Rocker Switch 3PDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch 3PDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN9788-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN9788-ND
Rocker Switches CKN9788-ND
Rocker Switch 3PDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch 3PDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Rocker C&k Components - 37AH5135 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
37AH5135
Rocker C&k Components 37AH5135
ROCKER

ROCKER

Supplier's Site
Switches - Rocker Switches 7301J11CQE22
SWITCH ROCKER 3PDT 5A 120V

SWITCH ROCKER 3PDT 5A 120V

Supplier's Site
Rocker Switches - 7301J11CQE22 - ODG (Origin Data Global)
Shenzhen, China
Rocker Switches
7301J11CQE22
Rocker Switches 7301J11CQE22
SWITCH ROCKER 3PDT 5A 120V

SWITCH ROCKER 3PDT 5A 120V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKN9788-ND 37AH5135 7301J11CQE22 7301J11CQE22
Product Name Rocker Switches Rocker C&k Components Switches - Rocker Switches Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 3PDT 3PDT
Terminal Type Straight PC Pins PC Pin PC Pin
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1313 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details