Polymeric PTC Resettable Fuse 72V 2.5A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 72V, 2.5A, RADIAL; Product Range:POLY-FUSE 72R Series; Voltage Rating:72VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F3204-ND | 34P0002 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 72V, 2.5A, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |