Littelfuse, Inc. PTC Resettable Fuses 72R185XMR

Description
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 18-72R185XMRTB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-72R185XMRTB-ND
PTC Resettable Fuses 18-72R185XMRTB-ND
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 18-72R185XMRCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-72R185XMRCT-ND
PTC Resettable Fuses 18-72R185XMRCT-ND
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Littelfuse - 34P0001 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Littelfuse
34P0001
Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Littelfuse 34P0001
FUSE, PTC RESET, 72V, 1.85A, RADIAL; Product Range:POLY-FUSE 72R Series; Voltage Rating:72VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 1.85A, RADIAL; Product Range:POLY-FUSE 72R Series; Voltage Rating:72VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 18-72R185XMRTB-ND 34P0001
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data