Littelfuse, Inc. PTC Resettable Fuses 72R135XMR

Description
Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F11462CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F11462CT-ND
PTC Resettable Fuses F11462CT-ND
Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F11462TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F11462TB-ND
PTC Resettable Fuses F11462TB-ND
Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 72V, 1.35A, Radial; Product Range Littelfuse - 33P9996 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 1.35A, Radial; Product Range Littelfuse
33P9996
Fuse, Ptc Reset, 72V, 1.35A, Radial; Product Range Littelfuse 33P9996
FUSE, PTC RESET, 72V, 1.35A, RADIAL; Product Range:POLY-FUSE 72R Series; Voltage Rating:72VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 1.35A, RADIAL; Product Range:POLY-FUSE 72R Series; Voltage Rating:72VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F11462CT-ND 33P9996
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 72V, 1.35A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data