Polymeric PTC Resettable Fuse 72V 250mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 72V, 250mA, RADIAL; Product Range:POLY-FUSE 72R Series; Voltage Rating:72VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 72R025XPRTB-ND | 33P9979 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 72V, 250Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |