Toggle Switch SP3T Panel Mount
SWITCH TOGGLE SP3T 5A 120V
7000 Series Toggle Switches, Silver Contact Material, Panel Mount Mounting Type, Epoxy Seal
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Toggle Switches MOM-ON-MOM DPDT SOL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1134-ND | 7215SYZQE | 70128522 | 7215SYZQE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switch, ROUND Toggle, PANE-MNTED, DPDT,MOM.-ON-MOM., 5A@120VAC OR 28VDC | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center ON) | Three Position Momentary (Center ON); Mom-On-Mom | Three Position Momentary (Center ON) | |
| Pole & Throw Specifications | SP3T | SP3T | Double Pole, Double Throw | Double Pole, Double Throw |