Toggle Switch SP3T Panel Mount
SWITCH TOGGLE SP3T 0.4VA 20V
Toggle Switches Miniature Toggle Switch
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7215LHZBE-ND | 7215LHZBE | 7215LHZBE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center ON) | Three Position Momentary (Center ON); Mom-On-Mom | |
| Pole & Throw Specifications | SP3T | SP3T | Double Pole, Double Throw |