SWITCH ROCKER SP3T 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7215J62Z3QE22 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle - Illuminated |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center ON); Mom-On-Mom |
| Pole & Throw Specifications | SP3T |
| Terminal Type | Quick Connect - 0.062\" (1.5mm) |